Custom Control Sensors, Inc. Diaphragm Sensor 604G*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure compatibility. (System and Proof) SERIES: 604G* ADJUSTABLE SET POINT RANGE: 0.3 to 5000 PSIG 0.02 to 345 bar 2.07 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure compatibility. (System and Proof) SERIES: 604G* ADJUSTABLE SET POINT RANGE: 0.3 to 5000 PSIG 0.02 to 345 bar 2.07 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Sensor - 604G* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Diaphragm Sensor
604G*
Diaphragm Sensor 604G*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure compatibility. (System and Proof) SERIES: 604G* ADJUSTABLE SET POINT RANGE: 0.3 to 5000 PSIG 0.02 to 345 bar 2.07 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark CRN NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, midsize and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure compatibility. (System and Proof)

SERIES:

  • 604G*

ADJUSTABLE SET POINT RANGE:

  • 0.3 to 5000 PSIG
  • 0.02 to 345 bar
  • 2.07 to 34474 kPa

OPERATING TEMPERATURE:
Temperature limits change with O-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • CE Mark
  • CRN
  • NACE MR0175:2003
  • NEMA: 4,13 / IP65
  • Weatherproof
  • Internal Case Ground
  • U.L. Listed (File No. E72038)
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 604G*
Product Name Diaphragm Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
116CP Pressure Sensors - 116CP Plastic Ceramic Capacitive Sensor 116CP31-M10S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details