Custom Connector Corporation DIN Header; 8; Male; 2.125 in. HB08

Description
Male Gender, 2.125 in. Length, Header High temperature phenolic Brass bright tin plated Header length 2.125 in.
Description
Male Gender, 2.125 in. Length, Header High temperature phenolic Brass bright tin plated Header length 2.125 in.

Suppliers

Company
Product
Description
Supplier Links
DIN Header; 8; Male; 2.125 in. - 70102750 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Header; 8; Male; 2.125 in.
70102750
DIN Header; 8; Male; 2.125 in. 70102750
Male Gender, 2.125 in. Length, Header High temperature phenolic Brass bright tin plated Header length 2.125 in.

Male Gender, 2.125 in. Length, Header

  • High temperature phenolic
  • Brass bright tin plated
    Header length 2.125 in.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70102750
Product Name DIN Header; 8; Male; 2.125 in.
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details