Exlar High Torque Servo Motor SLM142

Description
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available
Description
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available

Suppliers

Company
Product
Description
Supplier Links
High Torque Servo Motor - SLM142 - Exlar
Chanhassen, MN, USA
High Torque Servo Motor
SLM142
High Torque Servo Motor SLM142
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available

Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include:

  • UL Recognized
  • 1, 2 or 3 stack lengths in 8 pole configuration
  • 115, 230 and 460 VAC
  • Speeds to 5000 rpm
  • Oversize output shaft
  • Brake available
  • Feedback configurations available for nearly any servo amplifier
  • IP65 sealing
  • Custom OEM designs available
Supplier's Site

Technical Specifications

  Exlar
Product Category Brushless Motors
Product Number SLM142
Product Name High Torque Servo Motor
Motor Type AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Continuous Current 11.1 to 20.5 amps
Continuous Torque 99.7 to 237.5 In-lbs (115 to 274 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

22B-3N Series BLDC Right Angle Gearmotor - 3424 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
RMS1306 Single Shaft Motor - RMS1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details
Frameless Torque Motor - QTL-290 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details