Exlar High Torque Servo Motor SLM090

Description
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available
Description
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available

Suppliers

Company
Product
Description
Supplier Links
High Torque Servo Motor - SLM090 - Exlar
Chanhassen, MN, USA
High Torque Servo Motor
SLM090
High Torque Servo Motor SLM090
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available

Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include:

  • UL Recognized
  • 1, 2 or 3 stack lengths in 8 pole configuration
  • 115, 230 and 460 VAC
  • Speeds to 5000 rpm
  • Oversize output shaft
  • Brake available
  • Feedback configurations available for nearly any servo amplifier
  • IP65 sealing
  • Custom OEM designs available
Supplier's Site

Technical Specifications

  Exlar
Product Category Brushless Motors
Product Number SLM090
Product Name High Torque Servo Motor
Motor Type AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Continuous Current 4.8 to 8.2 amps
Continuous Torque 22.6 to 55.8 In-lbs (26.06 to 64.34 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 130BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V; 72V; 90V; 160V
DC Voltage Range 48.0 to 310.0 VDC
View Details
PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
Brushless motors - C12B-11 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details