Exlar High Torque Servo Motor SLM060

Description
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available
Description
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available

Suppliers

Company
Product
Description
Supplier Links
High Torque Servo Motor - SLM060 - Exlar
Chanhassen, MN, USA
High Torque Servo Motor
SLM060
High Torque Servo Motor SLM060
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and 460 VAC Speeds to 5000 rpm Oversize output shaft Brake available Feedback configurations available for nearly any servo amplifier IP65 sealing Custom OEM designs available

Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include:

  • UL Recognized
  • 1, 2 or 3 stack lengths in 8 pole configuration
  • 115, 230 and 460 VAC
  • Speeds to 5000 rpm
  • Oversize output shaft
  • Brake available
  • Feedback configurations available for nearly any servo amplifier
  • IP65 sealing
  • Custom OEM designs available
Supplier's Site

Technical Specifications

  Exlar
Product Category Brushless Motors
Product Number SLM060
Product Name High Torque Servo Motor
Motor Type AC Servo
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Continuous Current 1.6 to 3.4 amps
Continuous Torque 6.7 to 15.3 In-lbs (7.73 to 17.64 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-70 24V 4000 RPM – GB28 30:1 Bronze - 776620-735906 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.2801 HP
View Details
Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
RMS1306 Single Shaft Motor - RMS1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details
DC Motors - 8734811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Units Metric
Shaft Size 0.118 inch (3.0 mm)
View Details