Exlar Gearmotor SLG090

Description
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1, 10:1, 16:1, 25:1, 40:1, 50:1, and 100:1. Their unique design is especially valued in applications where weight or space is at a premium.
Description
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1, 10:1, 16:1, 25:1, 40:1, 50:1, and 100:1. Their unique design is especially valued in applications where weight or space is at a premium.

Suppliers

Company
Product
Description
Supplier Links
Gearmotor - SLG090 - Exlar
Chanhassen, MN, USA
Gearmotor
SLG090
Gearmotor SLG090
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1, 10:1, 16:1, 25:1, 40:1, 50:1, and 100:1. Their unique design is especially valued in applications where weight or space is at a premium.

The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1, 10:1, 16:1, 25:1, 40:1, 50:1, and 100:1. Their unique design is especially valued in applications where weight or space is at a premium.

Supplier's Site

Technical Specifications

  Exlar
Product Category Gearmotors
Product Number SLG090
Product Name Gearmotor
Motor Type AC Servo
Commutation Brushless
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Continuous Current 2 to 13.6 amps
Continuous Torque 22.6 to 55.8 In-lbs (26.06 to 64.34 kg-cm)
Unlock Full Specs
to access all available technical data