Exlar Tritex DC Motor RSM090

Description
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer mechanisms for a complete actuation solution. Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic cylinders while improving position performance, reducing cycle times and eliminating the maintenance associated with fluid power devices. Ball screw mechanisms, and separately mounted gear reducers are also a thing of the past because rotary to linear converters or mechanical reducers are designed in.
Description
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer mechanisms for a complete actuation solution. Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic cylinders while improving position performance, reducing cycle times and eliminating the maintenance associated with fluid power devices. Ball screw mechanisms, and separately mounted gear reducers are also a thing of the past because rotary to linear converters or mechanical reducers are designed in.

Suppliers

Company
Product
Description
Supplier Links
Tritex DC Motor - RSM090 - Exlar
Chanhassen, MN, USA
Tritex DC Motor
RSM090
Tritex DC Motor RSM090
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer mechanisms for a complete actuation solution. Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic cylinders while improving position performance, reducing cycle times and eliminating the maintenance associated with fluid power devices. Ball screw mechanisms, and separately mounted gear reducers are also a thing of the past because rotary to linear converters or mechanical reducers are designed in.

Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer mechanisms for a complete actuation solution.
Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic cylinders while improving position performance, reducing cycle times and eliminating the maintenance associated with fluid power devices. Ball screw mechanisms, and separately mounted gear reducers are also a thing of the past because rotary to linear converters or mechanical reducers are designed in.

Supplier's Site

Technical Specifications

  Exlar
Product Category Brushless Motors
Product Number RSM090
Product Name Tritex DC Motor
Motor Type Servomotor
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
Continuous Torque 17.7 to 50.9 In-lbs (20.41 to 58.69 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3492 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
RMS1306 Single Shaft Motor - RMS1306 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 4.5 to 5.5 VDC
Continuous Current 0.0660 amps
View Details
Frameless Torque Motor - QMT-HA 485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details