Exlar Tritex DC Motor RSM060

Description
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer mechanisms for a complete actuation solution. Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic cylinders while improving position performance, reducing cycle times and eliminating the maintenance associated with fluid power devices. Ball screw mechanisms, and separately mounted gear reducers are also a thing of the past because rotary to linear converters or mechanical reducers are designed in.
Description
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer mechanisms for a complete actuation solution. Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic cylinders while improving position performance, reducing cycle times and eliminating the maintenance associated with fluid power devices. Ball screw mechanisms, and separately mounted gear reducers are also a thing of the past because rotary to linear converters or mechanical reducers are designed in.

Suppliers

Company
Product
Description
Supplier Links
Tritex DC Motor - RSM060 - Exlar
Chanhassen, MN, USA
Tritex DC Motor
RSM060
Tritex DC Motor RSM060
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer mechanisms for a complete actuation solution. Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic cylinders while improving position performance, reducing cycle times and eliminating the maintenance associated with fluid power devices. Ball screw mechanisms, and separately mounted gear reducers are also a thing of the past because rotary to linear converters or mechanical reducers are designed in.

Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer mechanisms for a complete actuation solution.
Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic cylinders while improving position performance, reducing cycle times and eliminating the maintenance associated with fluid power devices. Ball screw mechanisms, and separately mounted gear reducers are also a thing of the past because rotary to linear converters or mechanical reducers are designed in.

Supplier's Site

Technical Specifications

  Exlar
Product Category Brushless Motors
Product Number RSM060
Product Name Tritex DC Motor
Motor Type Servomotor
Standard DC Voltage 24V; 48V
DC Voltage Range 24.0 to 48.0 VDC
Continuous Torque 4.5 to 11.4 In-lbs (5.19 to 13.14 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motor - 57BSA Series (big torque) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details
PBL70-70 48V 4500 RPM - 776622 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 14.58 in-oz/amp (103 mN-m/amp)
View Details
Brushless motors - C10C-02 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details