Curtiss-Wright, Valve Group Lever Actuated Directional Control Valves

Description
Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These valves are rated at 2000 psi and flows to 10 GPM. Curtiss-Wright directional control valves are supplied through their Sprague manufacturing facilities. Overview: Power beyond, Blocked and Open spool options 4W3P - Manually Operated Lightweight aluminum construction Integral relief in P High Flow option, 15 GPM 2 – 21 sections SAE #8 ports A & B SAE #10 ports P & T Custom porting available 12 gpm, 2200 psi, intermittent
Description
Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These valves are rated at 2000 psi and flows to 10 GPM. Curtiss-Wright directional control valves are supplied through their Sprague manufacturing facilities. Overview: Power beyond, Blocked and Open spool options 4W3P - Manually Operated Lightweight aluminum construction Integral relief in P High Flow option, 15 GPM 2 – 21 sections SAE #8 ports A & B SAE #10 ports P & T Custom porting available 12 gpm, 2200 psi, intermittent

Suppliers

Company
Product
Description
Supplier Links
Lever Actuated Directional Control Valves -  - Curtiss-Wright, Valve Group
East Farmingdale, NY, USA
Lever Actuated Directional Control Valves
Lever Actuated Directional Control Valves
Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These valves are rated at 2000 psi and flows to 10 GPM. Curtiss-Wright directional control valves are supplied through their Sprague manufacturing facilities. Overview: Power beyond, Blocked and Open spool options 4W3P - Manually Operated Lightweight aluminum construction Integral relief in P High Flow option, 15 GPM 2 – 21 sections SAE #8 ports A & B SAE #10 ports P & T Custom porting available 12 gpm, 2200 psi, intermittent

Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These valves are rated at 2000 psi and flows to 10 GPM.

Curtiss-Wright directional control valves are supplied through their Sprague manufacturing facilities.

Overview:

  • Power beyond, Blocked and Open spool options
  • 4W3P - Manually Operated
  • Lightweight aluminum construction
  • Integral relief in P
  • High Flow option, 15 GPM
  • 2 – 21 sections
  • SAE #8 ports A & B
  • SAE #10 ports P & T
  • Custom porting available
  • 12 gpm, 2200 psi, intermittent
Supplier's Site

Technical Specifications

  Curtiss-Wright, Valve Group
Product Category Industrial Valves
Product Name Lever Actuated Directional Control Valves
Valve Type Control Valve; Directional
Primary Material Aluminum
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Actuation Manual
View Details