Exlar Electric Linear Actuator GSX60-0610

Description
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.
Description
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - GSX60-0610 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
GSX60-0610
Electric Linear Actuator GSX60-0610
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature.

Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number GSX60-0610
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 inch (152 mm)
Rated Speed 40 in/sec (60.96 m/min)
Rated Force 1275 lbs (578 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Linear Actuator - AxialPower™ Enhanced Series-APES17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 24 to 225 lbs (10.88 to 102 kg)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (45mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 26.3 lbs (11.93 kg)
Drive Type Ball Screw
View Details
Pneumatic Linear Actuators - Rodless Cable Air Cylinders - Rodless Cable Cylinders Air Tensioner/Brake Models - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 100 to 120 inch (2540 to 3048 mm)
View Details