Exlar Electric Linear Actuator GSX40-1205

Description
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.
Description
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - GSX40-1205 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
GSX40-1205
Electric Linear Actuator GSX40-1205
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature.

Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number GSX40-1205
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 12 inch (305 mm)
Rated Speed 25 in/sec (38.1 m/min)
Rated Force 479 to 1077 lbs (217 to 488 kg)
Unlock Full Specs
to access all available technical data

Similar Products

42DBL-K Linear Actuator Stepper Motor - 42DBL10C1U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details
P16-P Linear Actuator with Feedback 150mm 22:1 12 volts - P16-150-22-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.91 inch (150 mm)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 297 lbs (135 kg)
Drive Type Ball Screw
View Details