Exlar Electric Linear Actuator GSX40-0808

Description
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.
Description
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - GSX40-0808 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
GSX40-0808
Electric Linear Actuator GSX40-0808
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature.

Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an inherently larger cumulative contact surface, these actuators have a much longer working life, and can handle heavier loads at higher speeds than is possible from a similarly sized unit built around a ball screw system.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number GSX40-0808
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 8 inch (203 mm)
Rated Speed 37.5 in/sec (57.15 m/min)
Rated Force 319 to 718 lbs (145 to 326 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-058-HV-B10Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 13.43 inch (341 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 154 lbs (70 kg)
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 159 lbs (71.98 kg)
Drive Type Lead Screw/ACME Screw
View Details