Exlar Electric Linear Actuator FT80-4806

Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.
Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - FT80-4806 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
FT80-4806
Electric Linear Actuator FT80-4806
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number FT80-4806
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 48 inch (1219 mm)
Rated Speed 6.9 in/sec (10.52 m/min)
Rated Force 80700 to 94330 lbs (36599 to 42780 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS17 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 25 in/sec (38.1 m/min)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (32mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.1 to 12 volts
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFV - Inverted Guided Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 60.7 to 378 lbs (27.53 to 171 kg)
View Details