Exlar Electric Linear Actuator FT80-2406

Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.
Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - FT80-2406 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
FT80-2406
Electric Linear Actuator FT80-2406
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number FT80-2406
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 24 inch (610 mm)
Rated Speed 6.9 in/sec (10.52 m/min)
Rated Force 80700 to 94330 lbs (36599 to 42780 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-058-HV-B20Q-V-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 13.43 inch (341 mm)
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 132 lbs (60 kg)
View Details
Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 149 lbs (67.69 kg)
Drive Type Ball Screw
View Details