Exlar Electric Linear Actuator FT35-1805

Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.
Description
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuator - FT35-1805 - Exlar
Chanhassen, MN, USA
Electric Linear Actuator
FT35-1805
Electric Linear Actuator FT35-1805
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and gearing configurations are available to meet nearly any application's requirements. The standard product offering includes three frame sizes with strokes from 12 to 96 inches and a load rating up to 40,000 lbf.

Supplier's Site

Technical Specifications

  Exlar
Product Category Linear Actuators
Product Number FT35-1805
Product Name Electric Linear Actuator
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 18 inch (457 mm)
Rated Speed 14.7 in/sec (22.4 m/min)
Rated Force 10700 to 26168 lbs (4853 to 11868 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Type Linear Actuator - AxialPower™ Plus APPS11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 20 in/sec (30.48 m/min)
View Details
STEPPER LINEAR ACTUATOR - 57 Series Size 23 (45mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 3.25 to 12 volts
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 85.42 lbs (38.74 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - DURATRK® Band-Type Rodless Air Cylinder - DTFL - Linear Guideway Rodless Cylinder - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Rated Force 31.02 to 378 lbs (14.07 to 171 kg)
View Details