Curtis Instruments, Inc. Contactor SW88B-4 24VDC

Description
REVERSING SOLENOID ASSEMBLY, SERIES SW88, DOUBLE ACTING CONTINUOUS, STRAPPED PAIR, 100AMP, 24VDC COIL RATING, FOR DIRECT CURRENT LOADS, M8 MAIN STUD TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
REVERSING SOLENOID ASSEMBLY, SERIES SW88, DOUBLE ACTING CONTINUOUS, STRAPPED PAIR, 100AMP, 24VDC COIL RATING, FOR DIRECT CURRENT LOADS, M8 MAIN STUD TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 97791534 - Radwell International
Willingboro, NJ, United States
Contactor
97791534
Contactor 97791534
REVERSING SOLENOID ASSEMBLY, SERIES SW88, DOUBLE ACTING CONTINUOUS, STRAPPED PAIR, 100AMP, 24VDC COIL RATING, FOR DIRECT CURRENT LOADS, M8 MAIN STUD TERMINALS. FREE 2 YEAR RADWELL WARRANTY

REVERSING SOLENOID ASSEMBLY, SERIES SW88, DOUBLE ACTING CONTINUOUS, STRAPPED PAIR, 100AMP, 24VDC COIL RATING, FOR DIRECT CURRENT LOADS, M8 MAIN STUD TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 97791534
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
IEC 9 A Contactor - 100-C09KN10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers