Curtis Instruments, Inc. Contactor SW75-44

Description
CONTACTOR 48VDC 4 CONNECTION BLADE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 48VDC 4 CONNECTION BLADE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 51903905 - Radwell International
Willingboro, NJ, United States
Contactor
51903905
Contactor 51903905
CONTACTOR 48VDC 4 CONNECTION BLADE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 48VDC 4 CONNECTION BLADE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 51903905
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
IEC 12 A Contactor - 100-C12Y400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 66775462 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 20 amps
View Details