Curtis Instruments, Inc. Counter Module; No. Of Digits / Alpha Curtis Instruments 184043035

Description
COUNTER MODULE; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:48VDC; Supply Voltage Max:150VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: NA
Datasheet
Description
COUNTER MODULE; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:48VDC; Supply Voltage Max:150VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter Module; No. Of Digits / Alpha Curtis Instruments - 07WX2870 - Newark, An Avnet Company
Chicago, IL, United States
Counter Module; No. Of Digits / Alpha Curtis Instruments
07WX2870
Counter Module; No. Of Digits / Alpha Curtis Instruments 07WX2870
COUNTER MODULE; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:48VDC; Supply Voltage Max:150VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: NA

COUNTER MODULE; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:48VDC; Supply Voltage Max:150VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 07WX2870
Product Name Counter Module; No. Of Digits / Alpha Curtis Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details