Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount
Time Counter (Hour Meter) 20 ~ 60VAC, 12 ~ 48VDC Panel Mount
COUNTER LCD 6 CHAR 20-60V PNL MT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 701TR001O1248D2060A-ND | 17305005 | 17305005 |
| Product Name | Counters, Hour Meters | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Display Technology | LCD | ||
| Width | 36.8 mm (1.45 inch) | ||
| Height | 24.1 mm (0.9488 inch) |