Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
CURTIS INSTRUMENTS, INC.
14760028 -- PANEL METERS - COUNTERS, HOUR METERS
Curtis Instruments, Inc.
Panel Meters - Counters, Hour Meters
14760028
Description
Time Counter (Hour Meter) 4.5 ~ 10VDC Through Hole
Quarktwin Technology Ltd.
Done
Datasheet
Description
Time Counter (Hour Meter) 4.5 ~ 10VDC Through Hole
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
14760028
Panel Meters - Counters, Hour Meters
14760028
Time Counter (Hour Meter) 4.5 ~ 10VDC Through Hole
Time Counter (Hour Meter) 4.5 ~ 10VDC Through Hole
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Digital Panel Meters
Product Number
14760028
Product Name
Panel Meters - Counters, Hour Meters
Voltage Range
4.5 to 10 volts
Unlock Full Specs
to access all available technical data
Similar Products
BinMaster, Inc.
Loop-powered Process Meter
DPM-400
Specs
Features
Adjustable Display; Alarms; Displays Bargraph
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Laurel Electronics LLC
Digital Panel Meter for Batch Controller Analog Input
Specs
Outputs
Analog
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Novotechnik U.S., Inc.
Displays
MAP 300/400
View Details
Knick Interface LLC
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm
830S2
Specs
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
Width
144 mm (5.67 inch)
View Details