Manufacturer: CUI Inc.
Win Source Part Number: 853638-VYC30W-Q24-D1
Series: VYC30W (30W)
Features: DC DC Converter 2 Output - Input
Package: Bulk
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-2544, VYC30WQ24D12H
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 853638-VYC30W-Q24-D12-H |
| Product Name | Power Supplies Board Mount DCDC Converters - VYC30W-Q24-D12-H |
| Package Type | Other; Bulk |