CUI Inc. Power Supplies - Board Mount DC DC Converters VXO7805-500

Description
Manufacturer: CUI Inc. Category: Power Supplies - Board Mount DC DC Converters Series: VXO78-500 Package: Tray Product Status: Active Type: Linear Regulator Replacement Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 3-SIP Module Size / Dimension: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm)
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Category: Power Supplies - Board Mount DC DC Converters Series: VXO78-500 Package: Tray Product Status: Active Type: Linear Regulator Replacement Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 3-SIP Module Size / Dimension: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: CUI Inc. Category: Power Supplies - Board Mount DC DC Converters Series: VXO78-500 Package: Tray Product Status: Active Type: Linear Regulator Replacement Number of Outputs: 1 Mounting Type: Through Hole Package / Case: 3-SIP Module Size / Dimension: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm)

Manufacturer: CUI Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: VXO78-500
Package: Tray
Product Status: Active
Type: Linear Regulator Replacement
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Size / Dimension: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1240984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5041A - 930957-PT5041A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details