Manufacturer: CUI Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: VXO78-1000
Package: Tray
Product Status: Active
Type: Linear Regulator Replacement
Number of Outputs: 1
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 85°C (With Derating)
Efficiency: 93%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tray |