CUI Inc. Power Supplies - Board Mount - DC DC Converters VXO78012-500

Description
Manufacturer: CUI Inc. Win Source Part Number: 1320590-VXO78012-500 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 374 Mounting: Through Hole Power (Watts): 6 W Number of Outputs: 1 Current - Output (Max): 500mA or 150mA Voltage - Input (Min): 15V, 8V Voltage - Input (Max): 36V, 24V Voltage - Output 1: 12V or -12V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: 102-4250 Base Product Number: VXO78012 Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1320590-VXO78012-500 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 374 Mounting: Through Hole Power (Watts): 6 W Number of Outputs: 1 Current - Output (Max): 500mA or 150mA Voltage - Input (Min): 15V, 8V Voltage - Input (Max): 36V, 24V Voltage - Output 1: 12V or -12V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: 102-4250 Base Product Number: VXO78012 Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320590-VXO78012-500 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320590-VXO78012-500
Power Supplies - Board Mount - DC DC Converters 1320590-VXO78012-500
Manufacturer: CUI Inc. Win Source Part Number: 1320590-VXO78012-500 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tray Type: Linear Regulator Replacement Features: SCP Size / Dimension: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 374 Mounting: Through Hole Power (Watts): 6 W Number of Outputs: 1 Current - Output (Max): 500mA or 150mA Voltage - Input (Min): 15V, 8V Voltage - Input (Max): 36V, 24V Voltage - Output 1: 12V or -12V Efficiency: 94% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable HTSUS: 8504.40.9580 Other Part Number: 102-4250 Base Product Number: VXO78012 Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1

Manufacturer: CUI Inc.
Win Source Part Number: 1320590-VXO78012-500
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Linear Regulator Replacement
Features: SCP
Size / Dimension: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 374
Mounting: Through Hole
Power (Watts): 6 W
Number of Outputs: 1
Current - Output (Max): 500mA or 150mA
Voltage - Input (Min): 15V, 8V
Voltage - Input (Max): 36V, 24V
Voltage - Output 1: 12V or -12V
Efficiency: 94%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Other Part Number: 102-4250
Base Product Number: VXO78012
Approval Agency: CB Scheme, EN, IEC, UL
RoHS Status: RoHS Compliant
Standard Number: 55024; 55032 Class A; 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1320590-VXO78012-500
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCP011512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011512DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details