CUI Inc. 15V 7.5W DC-DC Converter IC VX7815-500

Description
DC DC CONVERTER 15V 7.5W Product overview: VX7815-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 7.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VX7815-500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 7.5W Product overview: VX7815-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 7.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VX7815-500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 7.5W DC-DC Converter IC - 132-VX7815-500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 7.5W DC-DC Converter IC
132-VX7815-500
15V 7.5W DC-DC Converter IC 132-VX7815-500
DC DC CONVERTER 15V 7.5W Product overview: VX7815-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 7.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VX7815-500 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 7.5W Product overview: VX7815-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 7.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 7.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VX7815-500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA Power (Watts): 4W

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.8 ~ 16 V
Current - Output (Max): 800mA
Power (Watts): 4W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-VX7815-500
Product Name 15V 7.5W DC-DC Converter IC Connectors,Interconnects
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1231239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details