Manufacturer: CUI Inc.
Win Source Part Number: 778004-VSKM-S5-12U
Series: VSKM-S5
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 70°C (With Derating)
Features: OTP, OVP, SCP
Package: 4-DIP Module
Approvals: CE, cULus, EN, IEC
Applications: Medical
Power (Watts): 5W
Voltage - Input: 85 ~ 264 VAC
Weight: 0.077 lb (34.93g)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 76%
Family Name: VSKM-S5
Line Regulation: ±0.5%
Load Regulation: ±1%
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 1.00" W x 0.62" H (50.8mm x 25.4mm x 15.7mm)
Current - Output (Maximum): 420mA
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 778004-VSKM-S5-12U |
| Product Name | AC DC Converters - VSKM-S5-12U |
| Package Type | DIP; Other; 4-DIP Module |