Manufacturer: CUI Inc.
Win Source Part Number: 903016-VSK-S3-5U
Series: VSK-S3 (3W)
Operating Temperature Range: -25°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters Uitgang 5V - - - 600mA 85 ~ 264 VAC Input
Package: 26-DIP Module, 7 Leads
Package: Tube
Mounting: Through Hole
Family Name: VSK-S3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8504.40.9510
Other Part Number: Q4976309, 656-90989R, 102-1802, VSKS35U
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 903016-VSK-S3-5U |
| Product Name | AC DC Converters - VSK-S3-5U |
| Package Type | Other; Tube |