Alternative Parts (Cross-Reference): Cross
Manufacturer: CUI Inc.
Category: Power Supplies - Board Mount AC DC Converters
Series: VSK-S25 (25W)
Package: Tray
Product Status: Obsolete
Type: Enclosed
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 24V
Applications: ITE (Commercial)
Operating Temperature: -40°C ~ 70°C (With Derating)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount AC DC Converters |
| Package Type | Other; Tray |