Manufacturer: CUI Inc.
Win Source Part Number: 1336488-VSK-S20-5U
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Tray
Type: Enclosed
Features: Universal Input
Size / Dimension: 2.75" L x 1.89" W x 0.94" H (70.0mm x 48.0mm x 24.0mm)
Applications: ITE (Commercial)
Standard Package: 20
Mounting: Through Hole
Power (Watts): 20 W
Voltage - Input: 85 ~ 264 VAC
Weight: 0.265 lb (120.2 g)
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Output 1: 5V
Efficiency: 75%
Line Regulation: ±0.5%
Load Regulation: ±1%
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Other Part Number: VSK-S20-5U-ND,656-91
Base Product Number: VSK-S20
Approval Agency: CB Scheme, EN, IEC, UL
RoHS Status: RoHS Compliant
Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1336488-VSK-S20-5U |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; 6-DIP Module |