Manufacturer: CUI Inc.
Win Source Part Number: 903015-VSK-S2-5U
Series: VSK-S2 (2W)
Operating Temperature Range: -25°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters Uitgang 5V - - - 400mA 85 ~ 305 VAC Input
Package: 4-DIP Module
Package: Tube
Mounting: Through Hole
Family Name: VSK-S2
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8504.40.9510
Other Part Number: 102-2589, VSKS25U
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 903015-VSK-S2-5U |
| Product Name | AC DC Converters - VSK-S2-5U |
| Package Type | Other; Tube |