Win Source Part Number: 1223768-VSK-S10-12UA
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: VSK-S10-T (10W)
Type: Enclosed
Features: Universal Input
Package: Tray
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 10W
Voltage - Input: 85 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 76%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 2.99" L x 1.24" W x 1.09" H (76.0mm x 31.5mm x 27.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Current - Output 1: 900 mA
Mfr: CUI Inc.
Other Names: 2266-VSK-S10-12UA-T,
Base Product Number: VSK-S10
Approval Agency: CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1223768-VSK-S10-12UA-T |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Tray |