Win Source Part Number: 1340893-VSK-S1-24U
Category: Power Supplies - Board Mount - AC DC Converters
Series: VSK-S1 (1W)
Type: Enclosed
Features: Universal Input
Package: Tube
Size / Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm)
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 1 W
Voltage - Input: 85 ~ 305 VAC
Weight: 0.044 lb (19.96 g)
Number of Outputs: 1
Current - Output (Max): 42mA
Voltage - Output 1: 24V
Efficiency: 75%
Line Regulation: ±2%
Load Regulation: ±5%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Mfr: CUI Inc.
Base Product Number: VSK-S1
Product Status: Obsolete
Approval Agency: CE, cURus, EN, UL
Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1340893-VSK-S1-24U |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Tube |