Manufacturer: CUI Inc.
Win Source Part Number: 808303-VSK-S1-12U
Type: Enclosed
Mounting Style: Through Hole
Features: OCP, SCP
Approvals: CE, cUL, UL
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Input: 85 ~ 305 VAC
Weight: 0.044 lb (19.96 g)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 73%
Line Regulation: ±2%
Load Regulation: ±5%
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm)
Manufacturer Package: 4-DIP Module
Current - Output (Maximum): 83mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 22
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 808303-VSK-S1-12U |
| Product Name | AC DC Converters - VSK-S1-12U |
| Package Type | DIP; Other; 4-DIP Module |