CUI Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters VSCP-800-15

Description
Win Source Part Number: 1315247-VSCP-800-15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: VSCP-800 (800W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Power (Watts): 800W Voltage - Input: 90 ~ 260 VAC Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 65°C (With Derating) Dimension: 11.42" L x 4.72" W x 2.66" H (290.0mm x 120.0mm x 67.5mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 53 A Mfr: CUI Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUVgs
Request a Quote Datasheet
Description
Win Source Part Number: 1315247-VSCP-800-15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: VSCP-800 (800W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Power (Watts): 800W Voltage - Input: 90 ~ 260 VAC Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 65°C (With Derating) Dimension: 11.42" L x 4.72" W x 2.66" H (290.0mm x 120.0mm x 67.5mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 53 A Mfr: CUI Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUVgs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1315247-VSCP-800-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1315247-VSCP-800-15
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1315247-VSCP-800-15
Win Source Part Number: 1315247-VSCP-800-15 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: VSCP-800 (800W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Power (Watts): 800W Voltage - Input: 90 ~ 260 VAC Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 65°C (With Derating) Dimension: 11.42" L x 4.72" W x 2.66" H (290.0mm x 120.0mm x 67.5mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Current - Output 1: 53 A Mfr: CUI Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUVgs

Win Source Part Number: 1315247-VSCP-800-15
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: VSCP-800 (800W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: ITE (Commercial)
Power (Watts): 800W
Voltage - Input: 90 ~ 260 VAC
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 65°C (With Derating)
Dimension: 11.42" L x 4.72" W x 2.66" H (290.0mm x 120.0mm x 67.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Current - Output 1: 53 A
Mfr: CUI Inc.
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUVgs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1315247-VSCP-800-15
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A265 - 068338-ICE2A265 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 52 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details