Manufacturer: CUI Inc.
Win Source Part Number: 796128-VSBU-120-T515
Series: VSBU-120-T
Type: Open Frame
Operating Temperature Range: 0°C ~ 70°C
Features: PFC, Universal Input
Approvals: CE, cURus, GS
Applications: ITE (Commercial)
Mounting: Chassis Mount
Power (Watts): 120W
Voltage - Input: 90 ~ 260 VAC
Voltage - Isolation: 4.242kV (4242V)
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 15V
Voltage - Output 3: -15V
Efficiency: 80%
Family Name: VSBU-120-T
Minimum Load Required: No
Categories: Power Supplies - External/Internal (Off-Board)
Dimension: 5.00" L x 3.00" W x 1.28" H (127.0mm x 76.2mm x 32.5mm)
Current - Output (Maximum): 15A, 6A, 800mA
Introduction Date: December 08, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 796128-VSBU-120-T515A |
| Product Name | AC DC Converters - VSBU-120-T515A |
| Output Power | 120 watts |