CUI Inc. 17V -8.6V 2W DC-DC Converter IC VQA-S15-D17-SIP

Description
DC DC CONVERTER 17V -8.6V 2W Product overview: VQA-S15-D17-SIP from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, -8.6V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 17V, -8.6V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VQA-S15-D17-SIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 17V -8.6V 2W Product overview: VQA-S15-D17-SIP from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, -8.6V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 17V, -8.6V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VQA-S15-D17-SIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17V -8.6V 2W DC-DC Converter IC - 132-VQA-S15-D17-SIP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17V -8.6V 2W DC-DC Converter IC
132-VQA-S15-D17-SIP
17V -8.6V 2W DC-DC Converter IC 132-VQA-S15-D17-SIP
DC DC CONVERTER 17V -8.6V 2W Product overview: VQA-S15-D17-SIP from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, -8.6V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 17V, -8.6V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VQA-S15-D17-SIP can be used for catalog matching and distributor lookup.

DC DC CONVERTER 17V -8.6V 2W Product overview: VQA-S15-D17-SIP from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17V, -8.6V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 17V, -8.6V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VQA-S15-D17-SIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 977066-VQA-S15-D17-SIP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
977066-VQA-S15-D17-SIP
Power Supplies - Board Mount - DC DC Converters 977066-VQA-S15-D17-SIP
Win Source Part Number: 977066-VQA-S15-D17-S IP Category: Power Supplies - Board Mount>DC DC Converters Series: VQA Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 80mA, 40mA Voltage - Input (Min): 14.5V Voltage - Input (Max): 15.5V Voltage - Output 1: 17V Voltage - Output 2: -8.6V Efficiency: 80% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 102-2881,2266-VQA-S1 5-D17-SIP,VQAS15D17S IP Base Product Number: VQA-S15 Approval Agency: CB Scheme, IEC, UL Standard Number: 60950-1

Win Source Part Number: 977066-VQA-S15-D17-SIP
Category: Power Supplies - Board Mount>DC DC Converters
Series: VQA
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 80mA, 40mA
Voltage - Input (Min): 14.5V
Voltage - Input (Max): 15.5V
Voltage - Output 1: 17V
Voltage - Output 2: -8.6V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 102-2881,2266-VQA-S15-D17-SIP,VQAS15D17SIP
Base Product Number: VQA-S15
Approval Agency: CB Scheme, IEC, UL
Standard Number: 60950-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-VQA-S15-D17-SIP 977066-VQA-S15-D17-SIP
Product Name 17V -8.6V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details