CUI Inc. Power Supplies - Board Mount - AC DC Converters VOFM-5-18

Description
Win Source Part Number: 1128613-VOFM-5-18 Category: Power Supplies - Board Mount>AC DC Converters Series: VOFM-5 (5W) Type: Open Frame Features: Universal Input Package: Box Applications: Medical Standard Package: 42 Power (Watts): 5 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 280mA Voltage - Output 1: 18V Efficiency: 76% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 2.17" L x 1.38" W x 0.83" H (55.0mm x 35.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6001 Mfr: CUI Inc. Other Names: 2266-VOFM-5-18,102-1 479,VOFM518,659-3100 5R Base Product Number: VOFM-5 Product Status: Obsolete Approval Agency: CB Scheme, EN, IEC, UL Standard Number: 55032 Class A; 60601-1; 60950-1
Request a Quote Datasheet
Description
Win Source Part Number: 1128613-VOFM-5-18 Category: Power Supplies - Board Mount>AC DC Converters Series: VOFM-5 (5W) Type: Open Frame Features: Universal Input Package: Box Applications: Medical Standard Package: 42 Power (Watts): 5 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 280mA Voltage - Output 1: 18V Efficiency: 76% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 2.17" L x 1.38" W x 0.83" H (55.0mm x 35.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6001 Mfr: CUI Inc. Other Names: 2266-VOFM-5-18,102-1 479,VOFM518,659-3100 5R Base Product Number: VOFM-5 Product Status: Obsolete Approval Agency: CB Scheme, EN, IEC, UL Standard Number: 55032 Class A; 60601-1; 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1128613-VOFM-5-18 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1128613-VOFM-5-18
Power Supplies - Board Mount - AC DC Converters 1128613-VOFM-5-18
Win Source Part Number: 1128613-VOFM-5-18 Category: Power Supplies - Board Mount>AC DC Converters Series: VOFM-5 (5W) Type: Open Frame Features: Universal Input Package: Box Applications: Medical Standard Package: 42 Power (Watts): 5 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 280mA Voltage - Output 1: 18V Efficiency: 76% Line Regulation: 0.5% Load Regulation: 1% Mounting Type: Through Hole Package / Case: 4-DIP Module Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 2.17" L x 1.38" W x 0.83" H (55.0mm x 35.0mm x 21.0mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6001 Mfr: CUI Inc. Other Names: 2266-VOFM-5-18,102-1 479,VOFM518,659-3100 5R Base Product Number: VOFM-5 Product Status: Obsolete Approval Agency: CB Scheme, EN, IEC, UL Standard Number: 55032 Class A; 60601-1; 60950-1

Win Source Part Number: 1128613-VOFM-5-18
Category: Power Supplies - Board Mount>AC DC Converters
Series: VOFM-5 (5W)
Type: Open Frame
Features: Universal Input
Package: Box
Applications: Medical
Standard Package: 42
Power (Watts): 5 W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 280mA
Voltage - Output 1: 18V
Efficiency: 76%
Line Regulation: 0.5%
Load Regulation: 1%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 2.17" L x 1.38" W x 0.83" H (55.0mm x 35.0mm x 21.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6001
Mfr: CUI Inc.
Other Names: 2266-VOFM-5-18,102-1479,VOFM518,659-31005R
Base Product Number: VOFM-5
Product Status: Obsolete
Approval Agency: CB Scheme, EN, IEC, UL
Standard Number: 55032 Class A; 60601-1; 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1128613-VOFM-5-18
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 - 212730-TDA16822 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details