Win Source Part Number: 1185202-VMS-275-12-1
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: VMS-275 (275W)
Type: Open Frame
Features: Adjustable Output, PFC, Standby Output, Universal Input
Package: Box
Applications: Medical
Standard Package: 42
Power (Watts): 160W (275W Forced Air)
Voltage - Input: 80 ~ 264 VAC
Voltage - Isolation: 4.2 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 0.75" H (127.0mm x 76.2mm x 19.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 13.33 A
Mfr: CUI Inc.
Other Names: 2266-VMS-275-12-1
Base Product Number: VMS-275
Approval Agency: CB Scheme, EN, FCC, IEC, TUV, UL
Standard Number: 55011 Class B; 60601-1; 61000-3-2; 61000-3-3
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1185202-VMS-275-12-1 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |