CUI Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters VMS-200-12

Description
Win Source Part Number: 1225632-VMS-200-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: VMS-200 (200W) Type: Open Frame Features: Universal Input Package: Tray Applications: Medical Standard Package: 20 Power (Watts): 200W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 80°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.48" H (101.6mm x 50.8mm x 37.6mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Current - Output 1: 16.67 A Mfr: CUI Inc. Other Names: 102-4569,2266-VMS-20 0-12 Base Product Number: VMS-200 Approval Agency: CB Scheme, EN, IEC, TUV, UL Standard Number: 55011 Class B; 60601-1; 61000-3-2; 61000-3-3
Request a Quote Datasheet
Description
Win Source Part Number: 1225632-VMS-200-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: VMS-200 (200W) Type: Open Frame Features: Universal Input Package: Tray Applications: Medical Standard Package: 20 Power (Watts): 200W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 80°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.48" H (101.6mm x 50.8mm x 37.6mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Current - Output 1: 16.67 A Mfr: CUI Inc. Other Names: 102-4569,2266-VMS-20 0-12 Base Product Number: VMS-200 Approval Agency: CB Scheme, EN, IEC, TUV, UL Standard Number: 55011 Class B; 60601-1; 61000-3-2; 61000-3-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1225632-VMS-200-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1225632-VMS-200-12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1225632-VMS-200-12
Win Source Part Number: 1225632-VMS-200-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: VMS-200 (200W) Type: Open Frame Features: Universal Input Package: Tray Applications: Medical Standard Package: 20 Power (Watts): 200W Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 92% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 80°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.48" H (101.6mm x 50.8mm x 37.6mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8504.40.9530 Current - Output 1: 16.67 A Mfr: CUI Inc. Other Names: 102-4569,2266-VMS-20 0-12 Base Product Number: VMS-200 Approval Agency: CB Scheme, EN, IEC, TUV, UL Standard Number: 55011 Class B; 60601-1; 61000-3-2; 61000-3-3

Win Source Part Number: 1225632-VMS-200-12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: VMS-200 (200W)
Type: Open Frame
Features: Universal Input
Package: Tray
Applications: Medical
Standard Package: 20
Power (Watts): 200W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 92%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 80°C (With Derating)
Dimension: 4.00" L x 2.00" W x 1.48" H (101.6mm x 50.8mm x 37.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9530
Current - Output 1: 16.67 A
Mfr: CUI Inc.
Other Names: 102-4569,2266-VMS-200-12
Base Product Number: VMS-200
Approval Agency: CB Scheme, EN, IEC, TUV, UL
Standard Number: 55011 Class B; 60601-1; 61000-3-2; 61000-3-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1225632-VMS-200-12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11662SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details