Manufacturer: CUI Inc.
Win Source Part Number: 1320682-VIBLSD1-S5-S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.80" L x 0.39" W x 0.26" H (20.4mm x 10.0mm x 6.5mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 5.25V
Voltage - Output 1: 5V
Efficiency: 69%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-DIP Module (300 mil, 5 Leads)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-1440,VIBLSD1S5S5
Base Product Number: VIBLSD1
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1320682-VIBLSD1-S5-S5-DIP |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 14-DIP Module (300 mil, 5 Leads) |