CUI Inc. Power Supplies Board Mount DCDC Converters - VIBLSD1-S24-S5-SIP VIBLSD1-S24-S5-SIP

Description
Manufacturer: CUI Inc. Win Source Part Number: 847884-VIBLSD1-S24-S 5-SIP Series: VIBLSD1-SIP (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: VIBLSD1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-1437, VIBLSD1S24S5SIP, 656-90099R
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 847884-VIBLSD1-S24-S 5-SIP Series: VIBLSD1-SIP (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: VIBLSD1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-1437, VIBLSD1S24S5SIP, 656-90099R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VIBLSD1-S24-S5-SIP - 847884-VIBLSD1-S24-S5-SIP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VIBLSD1-S24-S5-SIP
847884-VIBLSD1-S24-S5-SIP
Power Supplies Board Mount DCDC Converters - VIBLSD1-S24-S5-SIP 847884-VIBLSD1-S24-S5-SIP
Manufacturer: CUI Inc. Win Source Part Number: 847884-VIBLSD1-S24-S 5-SIP Series: VIBLSD1-SIP (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: VIBLSD1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-1437, VIBLSD1S24S5SIP, 656-90099R

Manufacturer: CUI Inc.
Win Source Part Number: 847884-VIBLSD1-S24-S5-SIP
Series: VIBLSD1-SIP (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: VIBLSD1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8504.40.9580
Other Part Number: 102-1437, VIBLSD1S24S5SIP, 656-90099R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847884-VIBLSD1-S24-S5-SIP
Product Name Power Supplies Board Mount DCDC Converters - VIBLSD1-S24-S5-SIP
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U/1KE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive - ACT4751M - Qorvo
Specs
Package Type Other; QFN, 32-pin with step-cut & side-wall-plating
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
DC-DC Converters - 1226939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details