CUI Inc. CONVERTER DC/DC 5V OUT 1W VHS1-S12-S5-SIP

Description
CONVERTER DC/DC 5V OUT 1W
Description
CONVERTER DC/DC 5V OUT 1W

Suppliers

Company
Product
Description
Supplier Links
CONVERTER DC/DC 5V OUT 1W - 193-VHS1-S12-S5-SIP - Utmel Electronic Limited
Hong Kong, China
CONVERTER DC/DC 5V OUT 1W
193-VHS1-S12-S5-SIP
CONVERTER DC/DC 5V OUT 1W 193-VHS1-S12-S5-SIP
CONVERTER DC/DC 5V OUT 1W

CONVERTER DC/DC 5V OUT 1W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 193-VHS1-S12-S5-SIP
Product Name CONVERTER DC/DC 5V OUT 1W
Package Type Other; 7-SIP Module, 4 Leads
Output Voltage 5 volts
Input Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
Buck 15A Step-Down DC-DC Converter IC - 739-IR38363MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 14 volts
Input Voltage 16 volts
View Details
2 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers