CUI Inc. CONVERTER DC-DC 24V 2.08A 50W VHK50W-Q24-S24

Description
CONVERTER DC-DC 24V 2.08A 50W
Description
CONVERTER DC-DC 24V 2.08A 50W

Suppliers

Company
Product
Description
Supplier Links
CONVERTER DC-DC 24V 2.08A 50W - 193-VHK50W-Q24-S24 - Utmel Electronic Limited
Hong Kong, China
CONVERTER DC-DC 24V 2.08A 50W
193-VHK50W-Q24-S24
CONVERTER DC-DC 24V 2.08A 50W 193-VHK50W-Q24-S24
CONVERTER DC-DC 24V 2.08A 50W

CONVERTER DC-DC 24V 2.08A 50W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 193-VHK50W-Q24-S24
Product Name CONVERTER DC-DC 24V 2.08A 50W
Package Type Other; Module
Output Voltage 24 volts
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Buck 6A Step-Down DC-DC Converter IC - 739-IR3892MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers