CUI Inc. Power Supplies Board Mount DCDC Converters - VHB100W-Q24-S24 VHB100W-Q24-S24

Description
Manufacturer: CUI Inc. Win Source Part Number: 902548-VHB100W-Q24-S 24 Series: VHB100W (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 4.17A 9V - 36V Input Package: 9-DIP Module Package: Box Mounting: Through Hole Family Name: VHB100W Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.40.9580 Other Part Number: VHB100WQ24S24, 102-1972, 2266-VHB100W-Q24-S24 , 659-90840R
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 902548-VHB100W-Q24-S 24 Series: VHB100W (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 4.17A 9V - 36V Input Package: 9-DIP Module Package: Box Mounting: Through Hole Family Name: VHB100W Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.40.9580 Other Part Number: VHB100WQ24S24, 102-1972, 2266-VHB100W-Q24-S24 , 659-90840R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VHB100W-Q24-S24 - 902548-VHB100W-Q24-S24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VHB100W-Q24-S24
902548-VHB100W-Q24-S24
Power Supplies Board Mount DCDC Converters - VHB100W-Q24-S24 902548-VHB100W-Q24-S24
Manufacturer: CUI Inc. Win Source Part Number: 902548-VHB100W-Q24-S 24 Series: VHB100W (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 4.17A 9V - 36V Input Package: 9-DIP Module Package: Box Mounting: Through Hole Family Name: VHB100W Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.40.9580 Other Part Number: VHB100WQ24S24, 102-1972, 2266-VHB100W-Q24-S24 , 659-90840R

Manufacturer: CUI Inc.
Win Source Part Number: 902548-VHB100W-Q24-S24
Series: VHB100W (100W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 24V - - 4.17A 9V - 36V Input
Package: 9-DIP Module
Package: Box
Mounting: Through Hole
Family Name: VHB100W
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.40.9580
Other Part Number: VHB100WQ24S24, 102-1972, 2266-VHB100W-Q24-S24, 659-90840R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902548-VHB100W-Q24-S24
Product Name Power Supplies Board Mount DCDC Converters - VHB100W-Q24-S24
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details