CUI Inc. DC/DC CONVRT ISO 1.5KV 28V 21.5A VFK600-D24-S28

Description
DC/DC CONVRT ISO 1.5KV 28V 21.5A
Description
DC/DC CONVRT ISO 1.5KV 28V 21.5A

Suppliers

Company
Product
Description
Supplier Links
DC/DC CONVRT ISO 1.5KV 28V 21.5A - 193-VFK600-D24-S28 - Utmel Electronic Limited
Hong Kong, China
DC/DC CONVRT ISO 1.5KV 28V 21.5A
193-VFK600-D24-S28
DC/DC CONVRT ISO 1.5KV 28V 21.5A 193-VFK600-D24-S28
DC/DC CONVRT ISO 1.5KV 28V 21.5A

DC/DC CONVRT ISO 1.5KV 28V 21.5A

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 193-VFK600-D24-S28
Product Name DC/DC CONVRT ISO 1.5KV 28V 21.5A
Package Type Other; Module
Output Voltage 28 volts
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5406C - 930977-PT5406C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details