CUI Inc. Power Supplies Board Mount DCDC Converters - VFB600-D24-S28 VFB600-D24-S28

Description
Manufacturer: CUI Inc. Win Source Part Number: 853637-VFB600-D24-S2 8 Series: VFB600 (600W) Features: DC DC Converter 1 Output - Input Package: Box Family Name: VFB600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2473, 659-90967R, VFB600D24S28
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 853637-VFB600-D24-S2 8 Series: VFB600 (600W) Features: DC DC Converter 1 Output - Input Package: Box Family Name: VFB600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2473, 659-90967R, VFB600D24S28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VFB600-D24-S28 - 853637-VFB600-D24-S28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VFB600-D24-S28
853637-VFB600-D24-S28
Power Supplies Board Mount DCDC Converters - VFB600-D24-S28 853637-VFB600-D24-S28
Manufacturer: CUI Inc. Win Source Part Number: 853637-VFB600-D24-S2 8 Series: VFB600 (600W) Features: DC DC Converter 1 Output - Input Package: Box Family Name: VFB600 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 18 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2473, 659-90967R, VFB600D24S28

Manufacturer: CUI Inc.
Win Source Part Number: 853637-VFB600-D24-S28
Series: VFB600 (600W)
Features: DC DC Converter 1 Output - Input
Package: Box
Family Name: VFB600
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.40.9580
Other Part Number: 102-2473, 659-90967R, VFB600D24S28

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 853637-VFB600-D24-S28
Product Name Power Supplies Board Mount DCDC Converters - VFB600-D24-S28
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck 60V 600mA Step-Down DC-DC Converter IC - 739-LMR16006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details