Manufacturer: CUI Inc.
Win Source Part Number: 902496-VBT2-S12-S5-S
Series: VBT2-SMT (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 400mA 10.8V - 13.2V Input
Package: Reel - TR
Package: 14-SMD Module, 12 Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 656-92059R, 102-2080-2, VBT2S12S5SMTTR, 102-2080-1, 102-VBT2-S12-S5-SMT-
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 902496-VBT2-S12-S5-SMT-TR |
| Product Name | Power Supplies Board Mount DCDC Converters - VBT2-S12-S5-SMT-TR |
| Package Type | Other; 14-SMD Module, 12 Leads |