Manufacturer: CUI Inc.
Win Source Part Number: 847615-VBSD1-S12-S5-
Series: VBSD1-SIP (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 43
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 102-1364, 656-90026R, VBSD1S12S5SIP
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 847615-VBSD1-S12-S5-SIP |
| Product Name | Power Supplies Board Mount DCDC Converters - VBSD1-S12-S5-SIP |
| Package Type | Other; Tube |