Manufacturer: CUI Inc.
Win Source Part Number: 1317256-VASD1-S12-D5
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.24" W x 0.38" H (19.5mm x 6.0mm x 9.7mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 74%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-1342,656-90004R,
Product Status: Obsolete
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1317256-VASD1-S12-D5-SIP |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 6-SIP Module, 5 Leads |