CUI Inc. Power Supplies - Board Mount - DC DC Converters V7824W-500

Description
Win Source Part Number: 1108613-V7824W-500 Category: Power Supplies - Board Mount>DC DC Converters Series: V78W-500 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 7.2 W Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 24V Efficiency: 95% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) Alternative Parts (Cross-Reference): V7824W500; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 2266-V7824W-500,V782 4W500,102-2458,656-9 3016R Base Product Number: V7824W
Request a Quote Datasheet
Description
Win Source Part Number: 1108613-V7824W-500 Category: Power Supplies - Board Mount>DC DC Converters Series: V78W-500 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 7.2 W Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 24V Efficiency: 95% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) Alternative Parts (Cross-Reference): V7824W500; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 2266-V7824W-500,V782 4W500,102-2458,656-9 3016R Base Product Number: V7824W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1108613-V7824W-500 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1108613-V7824W-500
Power Supplies - Board Mount - DC DC Converters 1108613-V7824W-500
Win Source Part Number: 1108613-V7824W-500 Category: Power Supplies - Board Mount>DC DC Converters Series: V78W-500 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 7.2 W Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 24V Efficiency: 95% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) Alternative Parts (Cross-Reference): V7824W500; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 2266-V7824W-500,V782 4W500,102-2458,656-9 3016R Base Product Number: V7824W

Win Source Part Number: 1108613-V7824W-500
Category: Power Supplies - Board Mount>DC DC Converters
Series: V78W-500
Type: Linear Regulator Replacement
Features: OTP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 44
Power (Watts): 7.2 W
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 72V
Voltage - Output 1: 24V
Efficiency: 95%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm)
Alternative Parts (Cross-Reference): V7824W500;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 2266-V7824W-500,V7824W500,102-2458,656-93016R
Base Product Number: V7824W

Buy Now Datasheet
24V 7.2W DC-DC Converter IC - 132-V7824W-500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 7.2W DC-DC Converter IC
132-V7824W-500
24V 7.2W DC-DC Converter IC 132-V7824W-500
DC DC CONVERTER 24V 7.2W Product overview: V7824W-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 7.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 7.2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7824W-500 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 24V 7.2W Product overview: V7824W-500 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 7.2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 7.2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V7824W-500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1108613-V7824W-500 132-V7824W-500
Product Name Power Supplies - Board Mount - DC DC Converters 24V 7.2W DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228014P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
LM3253 High Current Step Down DC/DC converter for 2G/3G/4G Power Amplifiers - LM3253TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 3.6 volts
View Details